DSF/FPRHD 60364-5-52
Low-voltage electrical installations -- Part 5-52: Selection and erection of electrical equipment - Wiring systems
| Organization: | DS |
| Status: | inactive |
| Page Count: | 80 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
Part 5-52 of IEC 60364 deals with the selection and erection of wiring systems.
NOTE 1 This standard also applies in general to protective conductors, while IEC 60364-5-54 contains further requirements for those conductors.
NOTE 2 A wiring system is an assembly made up of bare or insulated conductors or cables or busbars and the parts which secure and if necessary enclose the cables or busbars.
NOTE 3 Guidance on this part is given in IEC 61200-52
Document History