NPFC - MIL-C-25427

COUPLING ASSEMBLY, HYDRAULIC, SELF-SEALING, QUICK DISCONNECT

inactive
Buy Now
Organization: NPFC
Publication Date: 4 September 2008
Status: inactive
Page Count: 1
scope:

This specification covers the detail requirements for aircraft hydraulic self-sealing quick disconnect couplings, for use in types I and II hydraulic systems (−65° F to +275°F temperature range) as defined by Specification MIL-H-5440.

Hydraulic self-sealing, quick disconnect couplings shall be one of the following classes, as specified (see 6.2):

Class 600--600-pounds per square inch (PSI) rated pressure furnished only in 1¼ inch tube size.

Class 3000--3,000-PSI rated pressure furnished only in ¼-, ⅜-, ½-, ⅝-, ¾- and 1-inch sizes.

intended Use:

The self-sealing couplings covered by this specification are intended for use in aircraft hydraulic systems as covered by Specification MIL-H-5440 and are used in installations where frequent... View More

Document History

July 10, 2019
Coupling Assembly, Hydraulic, Self-Sealing, Quick Disconnect, General Specification for
A description is not available for this item.
September 9, 2014
Coupling Assembly, Hydraulic, Self-Sealing, Quick Disconnect, General Specification for
A description is not available for this item.
December 8, 2009
COUPLING ASSEMBLY, HYDRAULIC, SELF-SEALING, QUICK DISCONNECT, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 15, 2009
COUPLING ASSEMBLY, HYDRAULIC, SELF SEALING, QUICK DISCONNECT, GENERAL SPECIFICATION FOR
The self sealing couplings covered by this specification are intended for use in aircraft hydraulic systems as covered by SAE-AS5440 and are used in installations where frequent uncoupling of a...
MIL-C-25427
September 4, 2008
COUPLING ASSEMBLY, HYDRAULIC, SELF-SEALING, QUICK DISCONNECT
The self-sealing couplings covered by this specification are intended for use in aircraft hydraulic systems as covered by Specification MIL-H-5440 and are used in installations where frequent...
May 16, 2005
COUPLING ASSEMBLY, HYDRAULIC, SELF-SEALING, QUICK DISCONNECT
A description is not available for this item.
January 8, 1963
COUPLING ASSEMBLY, HYDRAULIC, SELF-SEALING, QUICK DISCONNECT
A description is not available for this item.
October 16, 1960
COUPLING ASSEMBLY, HYDRAULIC, SELF-SEALING, QUICK DISCONNECT
The self-sealing couplings covered by this specification are intended for use in aircraft hydraulic systems as covered by Specification MIL-H-5440 and are used in installations where frequent...
August 12, 1957
COUPLING ASSEMBLY, HYDRAULIC, SELF-SEALING, QUICK DISCONNECT
A description is not available for this item.
Advertisement