DSF/prEN ISO 14713-3

Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Zinc coatings - Part 3: Sherardizing (ISO/DIS 14713-3:2008)

inactive
Organization: DS
Status: inactive
Page Count: 19
ICS Code (Metallic coatings): 25.220.40
scope:

This international standard provides guidance and recommendations regarding the general principles of design that are appropriate for articles to be sherardized for corrosion protection.
The protection afforded by the sherardized coating to the article will depend upon the method of application of the coating, the design of the article and the specific environment to which the article is exposed. The sherardized article may be further protected by application of additional coatings (outside the scope of this international standard) such as organic coatings (wet paints or powder coatings). When applied to sherardized articles, this combination of coatings is often known as a 'duplex system'.
General guidance on this subject can be found in ISO EN 12944-5 and EN 13438.
The maintenance of corrosion protection in service for steel with sherardized coatings is outside the scope of this international standard.
Specific product related requirements (e.g. for sherardized coatings on fasteners or tubes etc.) would take precedence over these general recommendations.

Document History

May 16, 2017
Zinc coatings – Guidelines and recommendations for the protection against corrosion of iron and steel in structures – Part 3: Sherardizing (ISO 14713-3:2017)
ISO 14708-3:2017 provides guidelines and recommendations regarding the general principles of design that are appropriate for articles to be sherardized for corrosion protection. The protection...
March 22, 2010
Zinc coatings – Guidelines and recommendations for the protection against corrosion of iron and steel in structures – Part 3: Sherardizing
This part of ISO 14713 provides guidelines and recommendations regarding the general principles of design that are appropriate for articles to be sherardized for corrosion protection. The protection...
January 20, 2010
Zinc coatings – Guidelines and recommendations for the protection against corrosion of iron and steel in structures – Part 3: Sherardizing
This part of ISO 14713 provides guidelines and recommendations regarding the general principles of design that are appropriate for articles to be sherardized for corrosion protection. The protection...
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing (ISO/FDIS 14713-3:2009)
This part of ISO 14713 provides guidelines and recommendations regarding the general principles of design that are appropriate for articles to be sherardized for corrosion protection. The protection...
DSF/prEN ISO 14713-3
Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Zinc coatings - Part 3: Sherardizing (ISO/DIS 14713-3:2008)
This international standard provides guidance and recommendations regarding the general principles of design that are appropriate for articles to be sherardized for corrosion protection. The...

References

Advertisement