DS - HD 630.2.1/prAB

Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Sections I to IV: Examples of types of standardized fuses for use by authorized persons

inactive
Organization: DS
Publication Date: 22 January 2002
Status: inactive
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

The following additional requirements apply to fuse-links having bolted connections. Such fuses have rated currents up to and including 1250 A and a rated voltages up to and including 690 V a.c. and up to and including 500 V d.c.

Document History

January 22, 2002
Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Sections I to IV: Examples of types of standardized fuses for use by authorized persons
The following additional requirements apply to fuse-links having bolted connections. Such fuses have rated currents up to and including 1250 A and a rated voltages up to and including 690 V a.c. and...
HD 630.2.1/prAB
January 22, 2002
Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Sections I to IV: Examples of types of standardized fuses for use by authorized persons
The following additional requirements apply to fuse-links having bolted connections. Such fuses have rated currents up to and including 1250 A and a rated voltages up to and including 690 V a.c. and...
Advertisement