DS/ENV 1090-2

Execution of steel structues - Part 2: Supplementary rules for cold formed thin gauge components and sheeting

inactive, Most Current
Organization: DS
Publication Date: 15 June 2000
Status: inactive
Page Count: 74
ICS Code (Metal structures): 91.080.10
scope:

This part of ENV 1090 is aplicable except as follows: (106) This part of ENV 1090 specifies particular requirements for the execution of steel structures produced from cold formed thin gauge components and sheeting designated construction classes I and II in ENV 1993-1-2. Note 1: Supplementary rules for execution of structures with cold formed closed hollow sections are given in ENV 1090-4. Note 2: The construction classes differentiate between levels of reliability. Note 3: Requirements for execution of sheeting in construction class III may be specified in national rules. Note 4: This European Prestandard does not cover requirements for water tightness and draught resistance of sheeting.

Document History

DS/ENV 1090-2
June 15, 2000
Execution of steel structues - Part 2: Supplementary rules for cold formed thin gauge components and sheeting
This part of ENV 1090 is aplicable except as follows: (106) This part of ENV 1090 specifies particular requirements for the execution of steel structures produced from cold formed thin gauge...
June 15, 2000
Execution of steel structues - Part 2: Supplementary rules for cold formed thin gauge components and sheeting
A description is not available for this item.
Advertisement