DS/EN 300328 V1.7.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Wideband transmission systems; Data transmission equipment operating in the 2,4 GHz ISM band and using wide band modulation techniques; Harmonized EN covering essential requirements under article 3.2 of the R&TTE Directive
| Organization: | DS |
| Publication Date: | 9 January 2007 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document applies to the following transceivers, transmitters and receivers including IEEE 802.11 (see bibliography), HomeRF and Bluetooth wireless technologies. Fixed, mobile or portable applications, e.g.: - stand-alone radio equipment with or without their own control provisions; - plug-in radio devices intended for use with or within a variety of host systems, e.g. personal computers, hand-held terminals, etc.; - plug-in radio devices intended for use within combined equipment, e.g. cable modems, set-top boxes, access points, etc.; - combined equipment or a combination of a plug-in radio device and a specific type of host equipment. The present document applies to equipment which utilizes wideband radio modulation techniques and which has an effective radiated power of up to -10 dBW (100 mW) and a power density of up to -10 dBW (100 mW) e.i.r.p. per 100 kHz for frequency hopping spread spectrum modulation or a power density of up to -20 dBW (10 mW) e.i.r.p. per 1 MHz for other forms of modulation.
Document History