DS/EN ISO 15403-1

Natural gas - Natural gas for use as a compressed fuel for vehicles - Part 1: Designation of the quality

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 February 2008
Status: active
Page Count: 35
ICS Code (Natural gas): 75.060
scope:

The aim of this part of ISO 15403 is to provide manufacturers, vehicle operators, fuelling station operators and others involved in the compressed-natural-gas vehicle industry with information on the fuel quality for natural gas vehicles (NGVs) required to develop and operate compressed-natural-gas vehicle equipment successfully.
Fuel meeting the requirements of this part of ISO 15403 should
a) provide for the safe operation of the vehicle and associated equipment needed for its fuelling and
maintenance;
b) protect the fuel system from the detrimental effects of corrosion, poisoning, and liquid or solid deposition;
c) provide satisfactory vehicle performance under any and all conditions of climate and driving demands. Some aspects of this part of ISO 15403 may also be applicable for the use of natural gas in stationary combustion engines.

Document History

DS/EN ISO 15403-1
February 26, 2008
Natural gas - Natural gas for use as a compressed fuel for vehicles - Part 1: Designation of the quality
The aim of this part of ISO 15403 is to provide manufacturers, vehicle operators, fuelling station operators and others involved in the compressed-natural-gas vehicle industry with information on the...
July 1, 2007
Natural gas - Natural gas for use as a compressed fuel for vehicles - Part 1: Designation of the quality
A description is not available for this item.
Advertisement