DS/EN 13964/A1

Suspended ceilings - Requirements and test methods

inactive
Organization: DS
Publication Date: 25 July 2007
Status: inactive
Page Count: 14
ICS Code (Ceilings. Floors. Stairs): 91.060.30
scope:

This European Standard covers membranes, individual substructure components, substructure kits and suspended ceiling kits when these are placed on the market. This European Standard also gives certain specifications for the installed suspended ceiling system, for two reasons: the individual components and kits may have to meet certain requirements in order for the installed system to be able to meet the requirement when the system is installed, and because it is appropriate, for ease of reference, to give both component/kit requirement and installed system requirement in the same document, given the relationship between them. This European Standard provides information for the various parties responsible for designing, manufacturing and specifying/selecting suspended ceilings used for interior applications in general building and civil engineering structures. It covers suspended ceilings sold as a complete kit, substructures sold as kits, individual components (products) of such substructures, and membrane components. It includes test methods and methods of assessment, as well as provisions for the evaluation of conformity of the products to the requirements of this European Standard. In the absence of any other European Standard, this European Standard specifies dimensions, tolerances and, where relevant, performance requirements, for commonly available ceiling substructures and membrane components. This European Standard does not cover the following: ceiling substructures and membrane component covered by other harmonised European Standards, for in-situ formed ceilings, covered by other European technical specifications, for which it is the installer, not the component manufacturer, who takes responsibility for ensuring that the complete installed suspended ceiling meets any regulatory requirements to which it is subject; stretched ceilings covered by EN 14716; ceilings in mobile buildings, caravans and other forms of transportation; characteristics

Document History

March 20, 2014
Suspended ceilings - Requirements and test methods
This European Standard covers membranes, individual substructure components, substructure kits and suspended ceiling kits intended to be placed on the market. It covers suspended ceilings sold as a...
DS/EN 13964/A1
July 25, 2007
Suspended ceilings - Requirements and test methods
This European Standard covers membranes, individual substructure components, substructure kits and suspended ceiling kits when these are placed on the market. This European Standard also gives...
January 26, 2006
Suspended ceilings - Requirements and test methods
The European standard provides information for the various parties responsible for designing, manufacturing and specifying/selecting suspended ceilings used for interior applications in general...
May 25, 2004
Suspended ceilings – Requirements and test methods
The European standard provides information for the various parties responsible for designing, manufacturing and specifying/selecting suspended ceilings used for interior applications in general...
Suspended ceilings - Requirements and test methods
This European Standard covers membranes, individual substructure components, substructure kits and suspended ceiling kits intended to be placed on the market. It covers suspended ceilings sold as a...
Advertisement