DSF/EN 61000-4-3/FprISA
Electromagnetic compatibility (EMC) - Part 4-3: Testing and measurement techniques - Radiated, radio-frequency, electromagnetic field immunity test
| Organization: | DS |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Immunity): | 33.100.20 |
scope:
This part of IEC 61000 is applicable to the immunity requirements of electrical and electronic
equipment to radiated electromagnetic energy. It establishes test levels and the required test
procedures.
The object of this standard is to establish a common reference for evaluating the immunity of
electrical and electronic equipment when subjected to radiated, radio-frequency electromagnetic
fields. The test method documented in this part of IEC 61000 describes a consistent
method to assess the immunity of an equipment or system against a defined phenomenon.
This part deals with immunity tests related to the protection against RF electromagnetic fields
from any source.
Particular considerations are devoted to the protection against radio-frequency emissions
from digital radiotelephones and other RF emitting devices.
This standard is an independent test method. Other test methods may not be used as
substitutes for claiming compliance with this standard.
Document History