DSF/prEN ISO 10472-2

Safety requirements for industrial laundry machinery - Part 2: Washing machines and washer-extractors (ISO 10472-2:1997)

pending
Organization: DS
Status: pending
Page Count: 30
ICS Code (Laundry appliances): 97.060
scope:

This part of ISO 10472 covers, together with ISO 10472-1, most significant hazards associated with washing machines and washer-extractors of all configurations having a net usable cage volume > 60 l.
This part of ISO 10472 does not cover particular hazards for drawer-type washer-extractors.
This part of ISO 10472 does not cover the hazards caused by processing work which may create an
explosive or flammable atmosphere inside the machine.
This part of ISO 10472 complements the basic requirements as laid down in ISO/TR 12100-1 and
ISO/TR 12100-2. It also gives guidance to the designer on assessing the risks associated with the hazards (see EN 1050) and on selecting measures for attaining the required safety level.
This part of ISO 10472 does not apply to ancillary equipment, e.g. chemical supply pumps, steam valves and supply pipe work, vent systems, work feed systems and discharge systems and ducting to the atmosphere.

Document History

November 7, 2008
Safety requirements for industrial laundry machinery - Part 2: Washing machines and washer-extractors
This part of ISO 10472 covers, together with ISO 10472-1, most significant hazards associated with washing machines and washer-extractors of all configurations having a net usable cage volume > 60 l....
June 17, 1998
Safety requirements for industrial laundry machinery - Part 2: Washing machines and washer-extractors
This part of EN ISO 10472 covers, together with EN ISO 10472-1, most significant hazards associated with washing machines and washer-extractors of all configurations having a net usable cage volume...
DSF/prEN ISO 10472-2
Safety requirements for industrial laundry machinery - Part 2: Washing machines and washer-extractors (ISO 10472-2:1997)
This part of ISO 10472 covers, together with ISO 10472-1, most significant hazards associated with washing machines and washer-extractors of all configurations having a net usable cage volume > 60...

References

Advertisement