DSF/ISO/IEC FDIS 14543-5-4.2
Information technology - Home electronic system (HES) architecture - Part 5-4: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Device validation
| Organization: | DS |
| Status: | pending |
| Page Count: | 121 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
ISO/IEC 14543-5-4 specifies device validation methods for information devices that implement 110 ISO/IEC 14543-5-1. This international Standard defines a framework architecture for a device 111 validation system used by test devices and devices under test. Also, it describes and 112 specifies the device interaction process, message exchange requirements, and conformance 113 rules. 114 This document is applicable to resource sharing and service collaboration among computers, 115 consumer electronics, and communication devices in a Local Area Network (LAN) or Personal 116 Area Network (PAN) environment, especially in a wireless dynamic network.
Document History