DS/EN 301 489-23 V1.3.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 23: Specific conditions for IMT-2000 CDMA Direct Spread (UTRA) Base Station (BS) radio, repeater and ancillary equipment

active, Most Current
Organization: DS
Publication Date: 21 December 2007
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document, together with EN 301 489-1 [1], covers the assessment of "3rd generation" digital cellular (IMT-2000 CDMA Direct Spread) (UTRA) base station equipment, repeaters and associated ancillary equipment in respect of ElectroMagnetic Compatibility (EMC).
Technical specifications related to the antenna port and emissions from the enclosure port of radio equipment (base station (BS), and repeaters) are not included in the present document. Such technical specifications are found in the relevant product standards for the effective use of the radio spectrum.
The present document specifies the applicable test conditions, performance assessment and performance criteria of "3rd generation" digital cellular (IMT-2000 CDMA Direct Spread) (UTRA) base station radio equipment and associated ancillary equipment.
Examples of base station equipment covered by the present document are given in annex A.
In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and EN 301 489-1 [1], the provisions of the present document take precedence.
The environmental classification and the emission and immunity requirements used in the present document are as stated in EN 301 489-1 [1], except for any special conditions included in the present document.

Document History

DS/EN 301 489-23 V1.3.1
December 21, 2007
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 23: Specific conditions for IMT-2000 CDMA Direct Spread (UTRA) Base Station (BS) radio, repeater and ancillary equipment
The present document, together with EN 301 489-1 [1], covers the assessment of "3rd generation" digital cellular (IMT-2000 CDMA Direct Spread) (UTRA) base station equipment, repeaters and associated...
Advertisement