DS/ENV 1451-2

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polypropylene (PP) - Part 2: Assessment of conformity

inactive, Most Current
Organization: DS
Publication Date: 31 July 2001
Status: inactive
Page Count: 19
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics pipes): 23.040.20
scope:

This part of EN 1451 gives guidance for the assessment of conformity to be included in the manufacturer's quality plan as part of the quality system. This prestandard includes: a) requirements for materials, components, joints and assemblies given in EN 1451-1; b) requirements for the manufacturer's quality system; c) definitions and procedures to be applied if third party certification is involved. This part of EN 1451 is applicable to solid-wall piping systems made of polypropylene (PP) in the field of soil and waste discharge (low and high temperature) - inside buildings (application area code "B") and - inside buildings and buried in ground within the building structure (application area code "BD").

Document History

DS/ENV 1451-2
July 31, 2001
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polypropylene (PP) - Part 2: Assessment of conformity
This part of EN 1451 gives guidance for the assessment of conformity to be included in the manufacturer's quality plan as part of the quality system. This prestandard includes: a) requirements for...
July 31, 2001
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polypropylene (PP) - Part 2: Assessment of conformity
A description is not available for this item.

References

Advertisement