DS/EN 818-5
Short link chain for lifting purposes - Safety - Part 5: Chain slings - Grade 4
| Organization: | DS |
| Publication Date: | 15 April 2008 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Accessories for lifting equipment): | 53.020.30 |
scope:
This Part of EN 818 specifies the requirements related to safety, methods of rating and testing of single-, two-, three-, four-leg and endless chain slings, assembled by welding, using short link grade 4 medium tolerance chain conforming to EN 818-3:1999+A1 together with the appropriate range of components of the same grade in accordance with EN 1677-5:2001+A1 and -6:2001+A1. These chain slings are intended for lifting objects, materials or goods.
NOTE Instructions for use and maintenance of chain slings are covered by !EN 818-6:2000+A1"".
The hazards covered by this Part of the standard are identified in clause 4.
Annex A gives an alternative method of rating and marking a chain sling for a specific lifting application.
Annex B contains the bases for calculation of working load limits.
Annex C gives an example of a designation system for chain slings.
Annex D gives an example of identification tags for chain slings.
Annexes ZA and ZB give the relationship with EU Directives.
Document History