DS/EN ISO 16784-1

Corrosion of metals and alloys - Corrosion and fouling in industrial cooling water systems - Part 1: Guidelines for conducting pilot-scale evaluation of corrosion and fouling control additives for open recirculating cooling water systems

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 May 2008
Status: active
Page Count: 27
ICS Code (Corrosion of metals): 77.060
scope:

This part of ISO 16784 applies to corrosion and fouling in industrial cooling water systems.
This part of ISO 16784 covers the criteria that must be defined and implemented in a pilot-scale testing programme to select water treatment programmes for use in specific recirculating cooling water systems.
This part of ISO 16784 covers only open recirculating cooling water systems. Closed cooling systems and once-through cooling water systems are specifically excluded.
This part of ISO 16784 applies only to systems incorporating shell-and-tube heat exchangers with standard uncoated smooth tubes and cooling water on the tube side. Heat exchangers with shell-side water, plate and frame and/or spiral heat exchangers, and other heat exchange devices are specifically excluded. However, when the test conditions are properly set up to model the surface temperature and shear stress in more complex heat-transfer devices, the test results may predict what may occur in an operating heat exchanger of that design.
The test criteria established in this part of ISO 16784 are not intended to govern the type of bench and pilot-scale testing normally carried out by water treatment companies as part of their proprietary
product-development programmes. However, water treatment companies may choose to use the criteria in this part of ISO 16784 as guidelines in the development of their own product-development test procedures.

Document History

DS/EN ISO 16784-1
May 27, 2008
Corrosion of metals and alloys - Corrosion and fouling in industrial cooling water systems - Part 1: Guidelines for conducting pilot-scale evaluation of corrosion and fouling control additives for open recirculating cooling water systems
This part of ISO 16784 applies to corrosion and fouling in industrial cooling water systems. This part of ISO 16784 covers the criteria that must be defined and implemented in a pilot-scale testing...
October 20, 2007
Corrosion of metals and alloys - Corrosion and fouling in industrial cooling water systems - Part 1: Guidelines for conducting pilot-scale evaluation of corrosion and fouling control additives for open recirculating cooling water systems
A description is not available for this item.
Corrosion of metals and alloys – Corrosion and fouling in industrial cooling water systems – Part 1: Guidelines for conducting pilot-scale evaluation of corrosion and fouling control additives for open recirculating cooling water systems (ISO/DIS 16784-1:2023)
ISO 16784-1:2006 applies to corrosion and fouling in industrial cooling water systems. ISO 16784-1:2006 covers the criteria that must be defined and implemented in a pilot-scale testing programme to...
Advertisement