DSF/prEN ISO 17699
Footwear - Test methods for uppers and lining - Water vapour permeability and absorption (ISO/DIS 17699:2008)
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 17 |
| ICS Code (Footwear): | 61.060 |
scope:
This standard specifies two test methods for assessing, respectively, the water vapour permeability and the water vapour absorption of uppers or complete upper assembly irrespective of the material, in order to assess the suitability for the end use.
Document History
DSF/prEN ISO 17699
Footwear - Test methods for uppers and lining - Water vapour permeability and absorption (ISO/DIS 17699:2008)
This standard specifies two test methods for assessing, respectively, the water vapour permeability and the water vapour absorption of uppers or complete upper assembly irrespective of the material,...