DS/EN 61462

Composite hollow insulators – Pressurized and unpressurized insulators for use in electrical equipment with rated voltage greater than 1 000 V – Definitions, test methods, acceptance criteria and design recommendations

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 December 2007
Status: active
Page Count: 47
ICS Code (Insulators): 29.080.10
scope:

Applies to composite hollow insulators consisting of a load bearing insulating tube made of resin impregnated fibres, a housing (outside the insulating tube) made of elastomeric material (for example silicone or ethylene-propylene) and metal fixing devices at the ends of the insulating tube. Composite hollow insulators as defined in this report are intended to be used under conditions involving internal pressure or free of pressure. They are intended for use in outdoor or indoor electrical equipment operating on alternating current with a rated voltage greater than 1 000 V and a frequency not greater than 100 Hz or for use in direct current equipment with a rated voltage greater than 1 500 V.

Document History

DS/EN 61462
December 4, 2007
Composite hollow insulators – Pressurized and unpressurized insulators for use in electrical equipment with rated voltage greater than 1 000 V – Definitions, test methods, acceptance criteria and design recommendations
Applies to composite hollow insulators consisting of a load bearing insulating tube made of resin impregnated fibres, a housing (outside the insulating tube) made of elastomeric material (for example...

References

Advertisement