DSF/CLC/FprTS 60034-25
Rotating electrical machines -- Part 25: Guide for the design and performance of a.c. motors specifically designed for converter supply
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 78 |
| ICS Code (Rotating machinery): | 29.160 |
scope:
Describes the design features and performance characteristics of polyphase cage induction motors specifically designed for use on voltage source converter supplies up to 1 000 V. Also specifies the interface parameters and interactions between the motor and the converter including installation guidance as part of a power drive system.
Document History
February 12, 2009
Rotating electrical machines - Part 25: Guidance for the design and performance of a.c. motors specifically designed for converter supply
Describes the design features and performance characteristics of polyphase cage induction motors specifically designed for use on voltage source converter supplies up to 1 000 V. Also specifies the...
November 23, 2005
Rotating electrical machines - Part 25: Guide for the design and performance of cage induction motors specifically designed for converter supply
Describes the design features and performance characteristics of polyphase cage induction motors specifically designed for use on voltage source converter supplies up to 1 000 V. Also specifies the...
DSF/CLC/FprTS 60034-25
Rotating electrical machines -- Part 25: Guide for the design and performance of a.c. motors specifically designed for converter supply
Describes the design features and performance characteristics of polyphase cage induction motors specifically designed for use on voltage source converter supplies up to 1 000 V. Also specifies the...