DSF/FprEN 62453-503-2
Field device tool interface specification -- Part 503-2: Communication implementation for common object model - IEC 61784 CP 3/4, CP 3/5 and CP 3/6
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 28 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 62453 provides information for integrating the PROFINET® technology into the implementation of the FDT interface specification (IEC 62453-41).
This part of IEC 62453 specifies communication and other services.
This specification neither contains the FDT specification nor modifies it.
Document History
DSF/FprEN 62453-503-2
Field device tool interface specification -- Part 503-2: Communication implementation for common object model - IEC 61784 CP 3/4, CP 3/5 and CP 3/6
This part of IEC 62453 provides information for integrating the PROFINET® technology into the implementation of the FDT interface specification (IEC 62453-41).
This part of IEC 62453 specifies...