DS/EN 50163
Railway applications - Supply voltages of traction systems
| Organization: | DS |
| Publication Date: | 11 October 2007 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Electric traction equipment): | 29.280 |
scope:
This Standard specifies the main characteristics of the supply voltages of traction systems, such as traction fixed installations, including auxiliary devices fed by the contact line, and rolling stock, for
use in the following applications :
- railways;
- guided mass transport systems such as tramways, elevated and underground railways mountain
railways, and trolleybus systems;
- material transportation systems.
This European Standard does not apply to
- mine traction systems in underground mines,
- cranes, transportable platforms and similar transportation equipment on rails, temporary structures
(e.g. exhibition structures) in so far as these are not supplied directly or via transformers from the
contact line system and are not endangered by the traction power supply system,
- suspended cable cars,
- funicular railways.
This European Standard deals with long term overvoltages as shown in the Annex A.
Document History