DS/EN 300392-12-1 V1.2.2

Terrestrial Trunked Radio (TETRA) - Voice plus Data (V+D) - Part 12: Supplementary services stage 3 - Sub-part 1: Call Identification (CI)

active, Most Current
Organization: DS
Publication Date: 12 September 2007
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document specifies the stage 3 description of the Supplementary Services CLIP, CLIR and COLP all part of Call Identification for the Terrestrial Trunked Radio (TETRA). The term "Line" is used in the present document to design either the line of a "LS" Line Station or by extension the TETRA Air Interface. NOTE 1: In order to use the same name for supplementary services as ECMA. Calling Line Identification Presentation (SS-CLIP) is a supplementary service which is offered to the called user and which provides the calling user identity.

Document History

DS/EN 300392-12-1 V1.2.2
September 12, 2007
Terrestrial Trunked Radio (TETRA) - Voice plus Data (V+D) - Part 12: Supplementary services stage 3 - Sub-part 1: Call Identification (CI)
The present document specifies the stage 3 description of the Supplementary Services CLIP, CLIR and COLP all part of Call Identification for the Terrestrial Trunked Radio (TETRA). The term "Line" is...
January 16, 2006
Terrestrial Trunked Radio (TETRA) - Voice plus Data (V+D) - Part 12: Supplementary services stage 3 - Sub-part 1: Call Identification (CI)
The present document specifies the stage 3 description of the Supplementary Services CLIP, CLIR and COLP all part of Call Identification for the Terrestrial Trunked Radio (TETRA). The term "Line" is...
Advertisement