DS/CLC/R 020-001

Compression and mechanical connectors for power cables with copper or aluminium conductors - Compression terminal lugs for power cables to fit equipment up to and including 1 kV - Overall dimensions

inactive, Most Current
Organization: DS
Publication Date: 8 July 2002
Status: inactive
Page Count: 10
ICS Code (Cables): 29.060.20
scope:

This Report specifies the overall installed dimensions for compression lugs for power cables to fit equipment up to and including 1 kV. Overall installed dimensions are given in seperate tables for terminal lugs installed on aluminium or copper conductors. This Report applies to terminal lugs for the conductors of power cables, which conform to the requiremtns of HD 383, with cross-sections of 10mm2 to 500 mm2 for copper and 16 mm2 to 500 mm2 for aluminium conductors. This Report is applicable to terminal lugs with one hole in the palm.

Document History

DS/CLC/R 020-001
July 8, 2002
Compression and mechanical connectors for power cables with copper or aluminium conductors - Compression terminal lugs for power cables to fit equipment up to and including 1 kV - Overall dimensions
This Report specifies the overall installed dimensions for compression lugs for power cables to fit equipment up to and including 1 kV. Overall installed dimensions are given in seperate tables for...
Advertisement