DSF/prEN ISO 22288

Leather - Physical and mechanical tests - Determination of flex resistance by the vamp flex method (ISO 22288:2006)

pending
Organization: DS
Status: pending
Page Count: 14
ICS Code (Leather and furs): 59.140.30
scope:

This document specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of leather below 3,0 mm in thickness.

Document History

February 10, 2009
Leather - Physical and mechanical tests - Determination of flex resistance by the vamp flex method
This document specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of leather below 3,0 mm in thickness.
DSF/prEN ISO 22288
Leather - Physical and mechanical tests - Determination of flex resistance by the vamp flex method (ISO 22288:2006)
This document specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of leather below 3,0 mm in thickness.

References

Advertisement