DS/EN 302454-2 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Meteorological Aids (Met Aids); Radiosondes to be used in the 1 668,4 MHz to 1 690 MHz frequency range; Part 2: Harmonized EN covering essential requirements of article 3.2 of the R&TTE Directive

active, Most Current
Organization: DS
Publication Date: 21 August 2007
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The standard will cover the required stability of radiosonde transmitter, transmission power, spectral mask and spurious emissions. In the standard acceptable test methods and limits will be presented.

Document History

DS/EN 302454-2 V1.1.1
August 21, 2007
Electromagnetic compatibility and Radio spectrum Matters (ERM); Meteorological Aids (Met Aids); Radiosondes to be used in the 1 668,4 MHz to 1 690 MHz frequency range; Part 2: Harmonized EN covering essential requirements of article 3.2 of the R&TTE Directive
The standard will cover the required stability of radiosonde transmitter, transmission power, spectral mask and spurious emissions. In the standard acceptable test methods and limits will be...
Advertisement