DS/CWA 15748-68

Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 68: Text Terminal Unit Device Class Interface Migration from Version 3.0 (CWA 14050) to Version 3.10 (this CWA) - Programmer's Reference

inactive
Organization: DS
Publication Date: 15 May 2008
Status: inactive
Page Count: 54
ICS Code (IT applications in banking): 35.240.40
scope:

This specification describes the functionality of the services provided by text terminal unit (TTU) services under XFS, by defining the service-specific commands that can be issued, using the WFSGetInfo, WFSAsyncGetInfo, WFSExecute and WFSAsyncExecute functions. This section describes the functions provided by a generic Text Terminal Unit (TTU) service. A Text Terminal Unit is a text i/o device, which applies both to ATM operator panels and to displays incorporated in devices such as PIN pads and printers.

Document History

September 5, 2008
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 68: Text Terminal Unit Device Class Interface - Migration from Version 3.0 (CWA 14050) to Version 3.10 (this CWA) - Programmer's Reference
The CEN/ISSS XFS Workshop aims to promote a clear and unambiguous specification defining a multi-vendor software interface to financial peripheral devices. The XFS (eXtensions for Financial Services)...
DS/CWA 15748-68
May 15, 2008
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 68: Text Terminal Unit Device Class Interface Migration from Version 3.0 (CWA 14050) to Version 3.10 (this CWA) - Programmer's Reference
This specification describes the functionality of the services provided by text terminal unit (TTU) services under XFS, by defining the service-specific commands that can be issued, using the...
Advertisement