DS/EN ISO 15324
Corrosion of metals and alloys - Evaluation of stress corrosion cracking by the drop evaporation test
active, Most Current
Buy Now
Organization: | DS |
Publication Date: | 8 May 2008 |
Status: | active |
Page Count: | 22 |
ICS Code (Corrosion of metals): | 77.060 |
scope:
1.1 This International Standard specifies the procedure for determining the relative resistance of stainless steels and nickel-base alloys to stress corrosion cracking in a sodium chloride drop evaporation system.
1.2 The method results in a threshold stress to fracture, the magnitude of which can be used to rank the relative performance of different alloys for this environment.
Document History
DS/EN ISO 15324
May 8, 2008
Corrosion of metals and alloys - Evaluation of stress corrosion cracking by the drop evaporation test
1.1 This International Standard specifies the procedure for determining the relative resistance of stainless steels and nickel-base alloys to stress corrosion cracking in a sodium chloride drop...
November 20, 2007
Corrosion of metals and alloys - Evaluation of stress corrosion cracking by the drop evaporation test
A description is not available for this item.