DS/ENV 13050

Curtain Walling - Watertightness - Laboratory test under dynamic condition of air pressure and water spray

inactive, Most Current
Organization: DS
Publication Date: 2 February 2001
Status: inactive
Page Count: 14
ICS Code (Doors and windows): 91.060.50
scope:

This standard defines an additional test method which may be used when assessing the watertightness of curtain walling, both its fixed and openable parts. It is a supplementary test, not required for classification purposes, and it should be used only when the project specifier has determined its necessity. It describes how the outside face of a curtain walling specimen should be subjected to a continuous spray of water and a turbulent airflow, with continuous pulses of positive air pressure generated from within the chamber. This standard applies to any curtain walling product as defined in prEN 13830:2000.

Document History

DS/ENV 13050
February 2, 2001
Curtain Walling - Watertightness - Laboratory test under dynamic condition of air pressure and water spray
This standard defines an additional test method which may be used when assessing the watertightness of curtain walling, both its fixed and openable parts. It is a supplementary test, not required for...
February 2, 2001
Curtain Walling - Watertightness - Laboratory test under dynamic condition of air pressure and water spray
A description is not available for this item.

References

Advertisement