CEN - EN 2886

Aerospace Series - Screws, Pan Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 900 MPa (at Ambient Temperature)/235 Degrees C

inactive
Organization: CEN
Publication Date: 15 December 1996
Status: inactive
Page Count: 14
ICS Code (Fasteners for aerospace construction): 49.030

Document History

February 1, 2023
Aerospace series - Screw, pan head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C
This document specifies the characteristics of screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated. Classification: 900 MPa1/ 235...
EN 2886
December 15, 1996
Aerospace Series - Screws, Pan Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 900 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
Advertisement