DS/ISO/IEC 15444-11
Information technology - JPEG 2000 image coding system: Wireless
| Organization: | DS |
| Publication Date: | 3 December 2007 |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Information coding): | 35.040 |
scope:
ISO/IEC 15444-11:2006 defines, in an extensible manner, syntaxes and methods for the protection against errors that may occur during the transmission of JPEG 2000 codestreams compliant with ISO/IEC 15444-1. In ISO/IEC 15444-11:2006, these are referred to as Wireless JPEG 2000, "JPWL", and applications using JPWL are referred to as a "JPWL system". JPWL specifies a set of tools consisting of additional data structures to JPEG 2000 codestreams and error protection techniques necessary for error correction and signaling. ISO/IEC 15444-11:2006 includes definitions of the semantics, and suggests how these may be used.
Document History