DS/EN ISO 9308-1 APP 1

Water quality - Detection and enumeration of Escherichia coli and coliform bacteria - Part 1: Membrane filtration method

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 March 2006
Status: active
Page Count: 14
ICS Code (Microbiology of water): 07.100.20
scope:

This Standard describes a reference method (Standard Test) for the detection and enumeration of Escherichia coli and coliform bacteria in water for human consumptiom. The Standard Test is based on membrane filtration, subsequent culture on a different agar medium and calculation of the number of target organisms in the sample. The Standard Test has a low selectivity, allowing detection of injured bacteria. Due to the low selectivity, background growth can interfere with the reliable enumeration of coliform bacteria and E.coli, for example in some drinking waters, like shallow well waters, that have not been disinfected and yield a high background growth. The standard is therefore especially suitable for disinfected water and other drinking waters of low bacterial numbers. The standard includes a rapid method (Rapid Test) for the detection of E.coli only within 24 h, which can be useful in special cases, when quick information is needed. The Rapid Test is based on membrane filtration, subsequent culture under selective conditions and calculation of the number of E.coli in the sample.

Document History

February 2, 2017
Water quality – Enumeration of Escherichia coli and coliform bacteria – Part 1: Membrane filtration method for waters with low bacterial background flora (ISO 9308-1:2014/Amd 1:2016)
This part of ISO 9308 specifies a method for the enumeration of E. coli and coliform bacteria. The method is based on membrane filtration, subsequent culture on a chromogenic agar medium and...
October 7, 2014
Water quality - Enumeration of Escherichia coli and coliform bacteria - Part 1: Membrane filtration method for waters with low bacterial background flora
This part of ISO 9308 specifies a method for the enumeration of E. coli and coliform bacteria. The method is based on membrane filtration, subsequent culture on a chromogenic agar medium and...
January 6, 2009
Water quality - Detection and enumeration of Escherichia coli and coliform bacteria - Part 1: Membrane filtration method
This Standard describes a reference method (Standard Test) for the detection and enumeration of Escherichia coli and coliform bacteria in water for human consumptiom. The Standard Test is based on...
DS/EN ISO 9308-1 APP 1
March 10, 2006
Water quality - Detection and enumeration of Escherichia coli and coliform bacteria - Part 1: Membrane filtration method
This Standard describes a reference method (Standard Test) for the detection and enumeration of Escherichia coli and coliform bacteria in water for human consumptiom. The Standard Test is based on...
January 10, 2001
Water quality - Detection and enumeration of Escherichia coli and coliform bacteria - Part 1: Membrane filtration method
This Standard describes a reference method (Standard Test) for the detection and enumeration of Escherichia coli and coliform bacteria in water for human consumptiom. The Standard Test is based on...
Water quality - Enumeration of Escherichia coli and coliform bacteria - Part 1: Membrane filtration method for waters with low bacterial background flora
This part of ISO 9308 specifies a method for the enumeration of E. coli and coliform bacteria. The method is based on membrane filtration, subsequent culture on a chromogenic agar medium and...
Water quality - Enumeration of Escherichia coli and coliform bacteria - Part 1: Membrane filtration method for waters with low bacterial background flora (ISO/DIS 9308-1:2012)
This part of ISO 9308 specifies a method for the enumeration of E. coli and coliform bacteria. The method is based on membrane filtration, subsequent culture on a chromogenic agar medium and...
Advertisement