DS/EN ISO 26082
Leather - Physical and mechanical tests - Determination of soiling with rubbing for automotive leather
| Organization: | DS |
| Publication Date: | 17 January 2008 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This International Standard specifies, for pigmented leathers, a method for the determination of the change in colour of the leather after rubbing with a standard soiling cloth. While this method could be used for all leathers, it is particularly applicable to upholstery leathers with a finish coat, especially leather intended for automotive use. The leather specimen can be pre-treated by abrasion or flexing to simulate wear. Additionally, after soiling, the leather specimen could be subject to additional tests, such as ageing and cleaning.
Document History