DSF/FprEN 62453-502

Field device tool interface specification -- Part 502: Communication implementation for common object model - IEC 61784 CPF 2

pending, Most Current
Organization: DS
Status: pending
Page Count: 25
ICS Code (Industrial process measurement and control): 25.040.40
scope:

Communication Profile Family 2 (commonly known as CIP(TM)2) defines communication profiles based on IEC 61158-2 Type 2, IEC 61158-3-2, IEC 61158-4-2, IEC 61158-5-2, and IEC 61158-6-2, IEC 62026-3. The basic profiles CP 2/1 (ControlNet(TM)3), CP 2/2 (EtherNet/IP(TM)4), and CP 2/3 (DeviceNet(TM)2) are defined in IEC 61784-1 and IEC 61784-2. An additional communication profile (CompoNet(TM)),also based on CIP(TM), is defined in [13].
This part of IEC 62453 provides information for integrating the CIP(TM) technology into the COM based implementation of FDT interface specification (IEC 62453-41).
This part of IEC 62453 specifies communication and other services.
This specification neither contains the FDT specification nor modifies it.

Document History

DSF/FprEN 62453-502
Field device tool interface specification -- Part 502: Communication implementation for common object model - IEC 61784 CPF 2
Communication Profile Family 2 (commonly known as CIP(TM)2) defines communication profiles based on IEC 61158-2 Type 2, IEC 61158-3-2, IEC 61158-4-2, IEC 61158-5-2, and IEC 61158-6-2, IEC 62026-3....
Advertisement