DS/EN ISO 105-C08/A1

Textiles - Tests for colour fastness - Part C08: Colour fastness to domestic and commercial laundering using a non-phosphate reference detergent incorporating a low temperature bleach activator - Amendment 1

inactive
Organization: DS
Publication Date: 21 July 2008
Status: inactive
Page Count: 10
ICS Code (Textiles in general): 59.080.01
scope:

This part of ISO 105 specifies methods intended for determining the resistance of the colour of textiles of all kinds and in all forms to domestic or commercial laundering procedures used for normal household articles using a reference detergent incorporating a low temperature bleach activator.
The colour loss and staining resulting from desorption and/or abrasive action in one single test closely approximates to one domestic or commercial laundering.
This method does not reflect the effect of optical brighteners present in some commercial washing products.
Annex A of this procedure incorporates the use of ECE1). Non-Phosphate Reference Detergent, sodium perborate tetrahydrate, and the bleach activator tetra-acetylethylenediamine, (TAED). An alternative test procedure using the AATCC 1993 Zero Phosphate Reference Detergent (without optical brightener), and incorporating sodium perborate monohydrate and the bleach activator, sodium nonanoyloxybenzene sulfonate (SNOBS) is currently under development.

Document History

March 25, 2010
Textiles - Tests for colour fastness - Part C08: Colour fastness to domestic and commercial laundering using a non-phosphate reference detergent incorporating a low-temperature bleach activator
This part of ISO 105 specifies methods for determining the resistance of the colour of textiles of all kinds and in all forms to domestic or commercial laundering procedures used for normal household...
July 21, 2008
Textiles - Tests for colour fastness - Part C08: Colour fastness to domestic and commercial laundering using a non-phosphate reference detergent incorporating a low temperature bleach activator - Amendment 1
This part of ISO 105 specifies methods intended for determining the resistance of the colour of textiles of all kinds and in all forms to domestic or commercial laundering procedures used for normal...
DS/EN ISO 105-C08/A1
July 21, 2008
Textiles - Tests for colour fastness - Part C08: Colour fastness to domestic and commercial laundering using a non-phosphate reference detergent incorporating a low temperature bleach activator - Amendment 1
This part of ISO 105 specifies methods intended for determining the resistance of the colour of textiles of all kinds and in all forms to domestic or commercial laundering procedures used for normal...
January 23, 2003
Textiles - Tests for colour fastness - Part C08: Colour fastness to domestic and commercial laundering using a non-phosphate reference detergent incorporating a low temperature bleach activator
This standard specifies a method for determining the resistance of the colour of textiles to domestic or commercial laundering procedures used for household articles using a reference detergent with...
Textiles - Tests for colour fastness - Part C08: Colour fastness to domestic and commercial laundering using a non-phosphate reference detergent incorporating a low temperature bleach activator (ISO/DIS 105-C08:2009)
This part of ISO 105 specifies methods intended for determining the resistance of the colour of textiles of all kinds and in all forms to domestic or commercial laundering procedures used for normal...
Textiles - Tests for colour fastness - Part C08: Colour fastness to domestic and commercial laundering using a non-phosphate reference detergent incorporating a low-temperature bleach activator (ISO/FDIS 105-C08:2009)
This part of ISO 105 specifies methods for determining the resistance of the colour of textiles of all kinds and in all forms to domestic or commercial laundering procedures used for normal household...
Advertisement