DS/EN 62258-6
Semiconductor die products - Part 6: Requirements for information concerning thermal simulation
| Organization: | DS |
| Publication Date: | 24 September 2007 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
scope:
This part of IEC 62258 has been developed to facilitate the production, supply and use of
semiconductor die products, including:
- wafers;
- singulated bare die;
- die and wafers with attached connection structures;
- minimally or partially encapsulated die and wafers.
This part of IEC 62258 determines the information required to facilitate the use of thermal
data and models for simulation of the thermal behaviour and verification of the correct
functionality of electronic systems that include bare semiconductor die, with or without
connection structures, and/or minimally packaged semiconductor die. It is intended to assist
all those involved in the supply chain for die devices to comply with the requirements of
IEC 62258-1 and IEC 62258-2.
Document History