DS/EN 60352-5

Solderless connections - Part 5: Press-in connections - General requirements, test methods and practical guidance

inactive
Organization: DS
Publication Date: 31 March 2008
Status: inactive
Page Count: 42
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60352 is applicable to solderless press-in connections for use in telecommunication equipment and in electronic devices employing similar techniques. The press-in connection consists of a termination having a suitable press-in zone which is inserted into a plated-through hole of a double-sided or multilayer printed board. Information on materials and data from industrial experience is included in addition to the test procedures to provide electrically stable connections under prescribed environmental conditions. The object of this part of IEC 60352 is to determine the suitability of press-in connections under specified mechanical, electrical and atmospheric conditions. Only compliant press-in zones can be qualified according to this part of IEC 60352. Solid press-in zones are in use. Information about these is given in Annex A.

Document History

December 11, 2014
Solderless connections – Part 5: Press-in connections – General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless press-in connections for use in telecommunication equipment and in electronic devices employing similar techniques. The press-in connection consists...
June 25, 2012
Solderless connections – Part 5: Press-in connections – General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless press-in connections for use in telecommunication equipment and in electronic devices employing similar techniques. The press-in connection consists...
DS/EN 60352-5
March 31, 2008
Solderless connections - Part 5: Press-in connections - General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless press-in connections for use in telecommunication equipment and in electronic devices employing similar techniques. The press-in connection consists...
November 1, 2006
Solderless connections - Part 5: Press-in connections - General requirements, test methods and practical guidance
A description is not available for this item.
January 9, 2004
Solderless connections - Part 5: Press-in connections - General requirements, test methods and practical guidance
This part of 60352 is applicable to solderless press-in connections for use in telecommunication equipment and in electronic devices employing similar techniques. The press-in connection consists of...
August 20, 2001
Solderless connections - Part 5: Press-in connections - General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless press-in connections for use in telecommunication equipment and in electronic devices employing similar techniques. The press-in connection consists...
August 16, 1995
Solderless connections - Part 5: Solderless press-in connections - General requirements, test methods and practical guidance
This part of IEC 352 is applicable to solderless press-in connections where a termination having a suitable solid or compliant press-in section is inserted into a plated-through hole of a...
Solderless connections -- Part 5: Press-in connections - General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless press-in connections for use in telecommunication equipment and in electronic devices employing similar techniques. The press-in connection consists...
Solderless connections -- Part 5: Press-in connections - General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless press-in connections for use in telecommunication equipment and in electronic devices employing similar techniques. The press-in connection consists...
Advertisement