DSF/prEN ISO 9906
Rotodynamic pumps - Hydraulic performance acceptance tests - Grades 1, 2 and 3 (ISO/DIS 9906:2010)
| Organization: | DS |
| Status: | pending |
| Page Count: | 66 |
| ICS Code (Pumps): | 23.080 |
scope:
This International Standard specifies hydraulic performance tests for acceptance of rotodynamic pumps (centrifugal, mixed flow and axial pumps, hereinafter simply designated as ""pumps""). It is applicable to pumps of any size and to any pumped liquids behaving as clean cold water (such as defined in 5.4.5.2). It is neither concerned with the structural details of the pump nor with the mechanical properties of their components. This International Standard contains two grades of accuracy of measurement: grade 1 for higher accuracy, and grade 2 for lower accuracy. These grades include different values for tolerance factors, for allowable fluctuations and uncertainties of measurement. For pumps produced in series with selection made from typical performance curves and for pumps a with power input of less than 10 kW, see annex A for higher tolerance factors. This International Standard is applicable both to a pump itself without any fittings and to a combination of a pump associated with all or part of its upstream and/or downstream fittings.
Document History