DS/EN 1071-6

Advanced technical ceramics - Methods of test for ceramic coatings - Part 6: Determination of the abrasion resistance of coatings by a micro-abrasion wear test

inactive, Most Current
Organization: DS
Publication Date: 9 January 2008
Status: inactive
Page Count: 22
ICS Code (Other treatments and coatings): 25.220.99
ICS Code (Properties of surfaces): 17.040.20
scope:

This part of EN 1071 specifies a method for measuring the abrasive wear rate of ceramic coatings by means of a micro-scale abrasion wear test, based on the well known crater grinding technique used for film thickness determination (see EN 1071-2). This method can provide data on both film and substrate wear rates, either by performing two separate tests or by careful analysis of data from a single test series. The test method can be applied to samples with planar or non-planar surfaces but the analysis described in clause 9 applies only to flat samples. For non-planar samples, a more complicated analysis, possibly requiring the use of numerical methods, is required.

Document History

DS/EN 1071-6
January 9, 2008
Advanced technical ceramics - Methods of test for ceramic coatings - Part 6: Determination of the abrasion resistance of coatings by a micro-abrasion wear test
This part of EN 1071 specifies a method for measuring the abrasive wear rate of ceramic coatings by means of a micro-scale abrasion wear test, based on the well known crater grinding technique used...
January 7, 2006
Advanced technical ceramics - Methods of test for ceramic coatings - Part 6: Determination of the abrasion resistance of coatings by a microabrasion wear test
A description is not available for this item.

References

Advertisement