DS/ISO/TS 21268-3
Soil quality - Leaching procedures for subsequent chemical and ecotoxicological testing of soil and soil materials - Part 3: Up-flow percolation test
| Organization: | DS |
| Publication Date: | 8 January 2008 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Examination of soils in general): | 13.080.05 |
scope:
This part of ISO 21268 specifies a test, which is aimed at determining the leaching behaviour of inorganic and organic constituents from a soil and soil material. The method is a once-through percolation test with water (0,001 mol/l CaCl2) under standardized conditions of flow rate. The material is leached under dynamic hydraulic conditions. The eluates obtained can be used to determine the ecological properties of the soil with respect to micro-organisms, flora and fauna. The test results enable the distinction between different release patterns, for instance wash-out and release under the influence of interaction with the matrix, when approaching local equilibrium between material and leachant.
This test method produces eluates, which can subsequently be characterised by physical, chemical and ecotoxicological methods in accordance with existing standard methods. The results of eluate analysis are presented as a function of the liquid/solid ratio. The test is not suitable for species that are volatile under ambient conditions.
NOTE 1: Volatile organic constituents include the low-molecular-weight
Document History