DS/ENV 13797

Corrosion protection - Carbon and low alloy steels for use in hydrogen sulfide containing environments in oil and gas production - Materials and test methods - Guidelines

inactive, Most Current
Organization: DS
Publication Date: 21 February 2001
Status: inactive
Page Count: 50
ICS Code (Corrosion of metals): 77.060
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This European Prestandard: 1) defines the types of cracking and the conditions under which each can occur in carbon and low alloy steels in wet H2S-containing environments; 2) gives guidelines for the materials to be used to prevent such cracking; 3) gives test methods for evaluating materials performance.

Document History

DS/ENV 13797
February 21, 2001
Corrosion protection - Carbon and low alloy steels for use in hydrogen sulfide containing environments in oil and gas production - Materials and test methods - Guidelines
This European Prestandard: 1) defines the types of cracking and the conditions under which each can occur in carbon and low alloy steels in wet H2S-containing environments; 2) gives guidelines for...
February 21, 2001
Corrosion protection - Carbon and low alloy steels for use in hydrogen sulfide containing environments in oil and gas production - Materials and test methods - Guidelines
A description is not available for this item.
Advertisement