DS/EN ISO 1167-4
Thermoplastics pipes, fittings and assemblies for the conveyance of fluids - Determination of the resistance to internal pressure - Part 4: Preparation of assemblies
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 13 December 2007 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 1167 specifies the procedure for the preparation of both end-load-bearing and non-end-load-bearing
according to ISO 1167-1.
NOTE The assemblies consist of a selection of pipes, fittings, valves, fusion joints or adhesively bonded joints.
Document History
DS/EN ISO 1167-4
December 13, 2007
Thermoplastics pipes, fittings and assemblies for the conveyance of fluids - Determination of the resistance to internal pressure - Part 4: Preparation of assemblies
This part of ISO 1167 specifies the procedure for the preparation of both end-load-bearing and non-end-load-bearing assemblies, for the determination of their resistance to internal hydrostatic...