DS/EN 301461 V1.1.1

Fixed Radio Systems; Point-to-point equipment; High capacity fixed radio systems carrying SDH signals (2 x STM-1) in frequency bands with 40 MHz channel spacing and using Co-channel Dual Polarized (CCDP) operation

inactive
Organization: DS
Publication Date: 15 July 2001
Status: inactive
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document specifies the minimum performance parameters for a high capacity digital radio-relay system operating in frequency bands with 40 MHz channel spacing in the 4 GHz, 5 GHz, U6 GHz and 11 GHz bands, by using both polarizations in the co-channel dual polarized (CCDP) mode of operation. The channel capacity shall be 1 x STM-1 on each polarization, that allows the transmission of two STM-1 signals, in the same frequency band. It has to be noted that STM-1 systems can be grouped in order to offer an SDH interface higher than STM-1.

Document History

August 15, 2001
Fixed Radio Systems; Point-to-point equipment; High capacity fixed radio systems carrying SDH signals (2 x STM-1) in frequency bands with 40 MHz channel spacing and using Co-channel Dual Polarized (CCDP) operation
The present document specifies the minimum performance parameters for a high capacity digital radio-relay system operating in frequency bands with 40 MHz channel spacing in the 4 GHz, 5 GHz, U6 GHz...
DS/EN 301461 V1.1.1
July 15, 2001
Fixed Radio Systems; Point-to-point equipment; High capacity fixed radio systems carrying SDH signals (2 x STM-1) in frequency bands with 40 MHz channel spacing and using Co-channel Dual Polarized (CCDP) operation
The present document specifies the minimum performance parameters for a high capacity digital radio-relay system operating in frequency bands with 40 MHz channel spacing in the 4 GHz, 5 GHz, U6 GHz...
Advertisement