DSF/FprEN 62453-515
Field device tool interface specification -- Part 515: Communication implementation for common object model - IEC 61784 CPF 15
| Organization: | DS |
| Status: | pending |
| Page Count: | 33 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of the IEC 62453 provides information for integrating IEC 61784-2 CPF 15 (Modbus
TCP®) and Modbus Serial Line®2) protocol support into FDT systems based on COM implementation. This part is to be used in conjunction with IEC 62453-41.
NOTE This part of IEC 62453 only specifies the mapping of Modbus parameters to FDT data types. For restrictions of protocol specific parameters concerning allowed values and concerning limitations of arrays used in the definition of FDT data types, refer to IEC 61158-5-15 and the MODBUS Application Protocol Specification.
This part of IEC 62453 specifies communication and other services.
This specification neither contains the FDT specification nor modifies it.
Document History