DS/EN 13501-2

Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services

inactive
Organization: DS
Publication Date: 30 November 2007
Status: inactive
Page Count: 82
ICS Code (Elements of buildings in general): 91.060.01
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This European Standard specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct field of application of the relevant test method. Classification on the basis of extended application is outside the scope of this European Standard. For extended application, however, the same classes are used as specified in this European Standard. This European Standard deals with: a) loadbearing elements without a fire separating function: walls; floors; roofs; beams; columns; balconies; walkways; stairs. b) loadbearing elements with a fire separating function, with or without glazing, services and fixtures: walls; floors; roofs; raised floors. c) products and systems for protecting elements or parts of the works ceilings with no independent fire resistance; fire protective coatings, claddings and screens; d) non-loadbearing elements or parts of works, with or without glazing, services and fixtures: partitions; facades (curtain walls) and external walls; ceilings with independent fire resistance; fire doors and shutters and their closing devices; smoke control doors; conveyor systems and their closures; penetration seals; linear joint seals; service ducts and shafts; chimneys. e) wall and ceiling coverings with fire protection ability. f) lift landing doors which are tested according to EN 81-58 are excluded from this European Standard. Lift landing doors which are tested according to EN 1634-1 are classified in accordance with 7.5.5. Relevant test methods which have been prepared for these elements are listed in Clause 7.

Document History

June 7, 2023
Fire classification of construction products and building elements – Part 2: Classification using data from fire resistance and/or smoke control tests, excluding ventilation services
This document specifies the procedure for classification of construction products and building elements using data from fire resistance and/or smoke leakage/control tests and/or mechanical tests...
September 22, 2016
Fire classification of construction products and building elements – Part 2: Classification using data from fire resistance tests, excluding ventilation services
This European Standard specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct...
November 5, 2009
Fire classification of construction products and building elements – Part 2: Classification using data from fire resistance tests, excluding ventilation services
This European Standard specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct...
DS/EN 13501-2
November 30, 2007
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
This European Standard specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct...
July 1, 2006
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
A description is not available for this item.
October 21, 2003
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
This Standard specifies the procedures for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the field of...
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
Delete the 2nd and 3rd (3rd and 4th in 2003 edition) sentences of the 1st paragraph and replace with 'Classification on the basis of extended application of test results is also included in the scope...
Fire classification of construction products and building elements – Part 2: Classification using data from fire resistance tests, excluding ventilation services
This document specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct field of...
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
Delete the 2nd and 3rd (3rd and 4th in 2003 edition) sentences of the 1st paragraph and replace with 'Classification on the basis of extended application of test results is also included in the scope...
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
This European Standard specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct...
Advertisement