DSF/prEN 1570

Safety requirements for lifting tables

inactive
Organization: DS
Status: inactive
Page Count: 55
ICS Code (Other lifting equipment): 53.020.99
scope:

1.1 This European Standard specifies the safety requirements for lifting tables for raising and/or lowering goods and/or persons.
1.2 This European Standard deals with all significant hazards pertinent to lifting tables when they are used as intended and under the conditions foreseen by the manufacturer (see Clause 4). This European Standard specifies the appropriate technical measures to eliminate or reduce the risks arising from the significant hazards.
1.3 Both power operated and manually operated lifting tables are included whether stationary or mobile.
1.4 This European Standard does not apply to the following equipment:
. permanently and temporarily installed lifting tables, serving specific levels of a building for lifting persons, with a vertical travel speed exceeding 0,15 m/s (EN 81-1 and EN 81-2);
. lifting tables whose vertical travel speed exceeds 0,15 m/s (unless safe by position and non person
carrying);
. power operated lifting platforms for persons with impaired mobility (prEN 81-40 and prEN 81-41);
. mobile lifting tables for airport ground support equipment (EN 5-1/-2/-3/-4, EN 1915-2 and EN 12312-1-20);
. lifting tables which are designed as part of a lift according to directive (95/16/EC);
. lifting tables used on ships;
. mobile elevating work platforms (EN 280);
. static elevating work platforms;
. vehicle lifts for maintenance (EN 1493);
. mobile lifting tables used for fire fighting (EN 1777);
. mobile lifting tables used as fork lift trucks and order pickers;
. mobile lifting tables with a horizontal travelling speed of more than 1,6 m/s;
. rail dependent storage and retrieval equipment (EN 528);
. theatre stage lifts;
. scissor lift pallet trucks (EN 1757-4);
. suspended lifting tables.
. lifting tables operated by pushing chains
1.5 This standard does not establish the additional requirements for:
. operation in severe conditions (e. g. extreme climates, freezer applications, strong magnetic fields);
. operation subject to special rules (e. g. potentially explosive atmospheres, mines);
. handling of loads, the nature of which could lead to dangerous situations (e. g. molten metal, acids,
radiating materials, especially brittle loads);
. hazards occurring during construction, transportation and disposal;
. equipment installed on the load platform or replacing it;
. integration into systems or other machines, control from more than two control stations, etc.;
. cable-less controls;
. lifting tables where the hydraulic pressure is derived directly from gas pressure;
. the power supply to the lifting table by internal combustion engine.

Document History

September 8, 2009
Safety requirements for lifting tables
1.1 This document specifies the safety requirements for lifting tables for raising and/or lowering goods and/or persons associated with the movement of goods carried by the lifting table (i.e. not...
August 11, 2004
Safety requirements for lifting tables
This standard specifies the safety requirements for lifting tables for raising and/or lowering goods and/or persons associated with the movement of goods carried by the lifting table (i. e. not for...
September 10, 1998
Safety requirements for lifting tables
This European Standard specifies the safety requirements for lifting tables for raising and/or lowering goods and/or persons associated with the movement of goods carried by the lifting table, for a...
Safety requirements for lifting tables
This European Standard specifies the safety requirements for lifting tables for raising and/or lowering goods and/or persons associated with the movement of goods carried by the lifting table, for a...
DSF/prEN 1570
Safety requirements for lifting tables
1.1 This European Standard specifies the safety requirements for lifting tables for raising and/or lowering goods and/or persons. 1.2 This European Standard deals with all significant hazards...
Advertisement