DS/EN 1993-1-4

Eurocode 3 - Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels

active, Most Current
Buy Now
Organization: DS
Publication Date: 13 November 2007
Status: active
Page Count: 74
ICS Code (Metal structures): 91.080.10
ICS Code (91.070.30): 91.070.30
ICS Code (Buildings in general): 91.040.01
scope:

This Part 1.4 of EN 1993 gives supplementary provisions for the design of buildings and civil engineering works that extend and modify the application of EN 1993 1 1, EN 1993 1 3, EN 1993-1-5 and EN 1993-1-8 to austenitic, austenitic-ferritic and ferritic stainless steels.
NOTE 1: Information on the durability of stainless steels is given in Annex A.
NOTE 2: The execution of stainless steel structures is covered in EN 1090.
NOTE 3: Guidelines for further treatment, including heat treatment, are given in EN 10088.

Document History

January 6, 2021
Eurocode 3 – Design of steel structures – Part 1-4: General rules – Supplementary rules for stainless steels
This Part 1.4 of EN 1993 gives supplementary provisions for the design of buildings and civil engineering works that extend and modify the application of EN 1993 1 1, EN 1993 1 3, EN 1993-1-5 and EN...
September 23, 2019
National Annex to Eurocode 3: Design of steel structures – Part 1-4: General rules – Supplementary rules for stainless steels
This National Annex lays down the conditions for the implementation of the Eurocode.
July 9, 2015
Eurocode 3 – Design of steel structures – Part 1-4: General rules – Supplementary rules for stainless steels
- Grades of stainless steel covered in EN 1993-1-4 - Section classification - Shear buckling - Cold worked grads (including undermatched welding) - Grade selection and durability
September 23, 2013
National Annex to Eurocode 3: Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels
This National Annex lays down the conditions for the implementation of the Eurocode.
June 19, 2013
National Annex to Eurocode 3: Design of steel structures – Part 1-4: General rules – Supplementary rules for stainless steels
This National Annex lays down the conditions for the implementation of the Eurocode.
DS/EN 1993-1-4
November 13, 2007
Eurocode 3 - Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels
This Part 1.4 of EN 1993 gives supplementary provisions for the design of buildings and civil engineering works that extend and modify the application of EN 1993 1 1, EN 1993 1 3, EN 1993-1-5 and EN...
January 8, 2007
Eurocode 3 - Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels
This Part 1.4 of EN 1993 gives supplementary provisions for the design of buildings and civil engineering works that extend and modify the application of EN 1993 1 1, EN 1993 1 3, EN 1993-1-5 and EN...
Eurocode 3 - Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels
- Grades of stainless steel covered in EN 1993-1-4 - Section classification - Shear buckling - Cold worked grads (including undermatched welding) - Grade selection and durability

References

Advertisement