DS/EN 60255-22-2

Measuring relays and protection equipment - Part 22-2: Electrical disturbance tests - Electrostatic discharge tests

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 June 2008
Status: active
Page Count: 19
ICS Code (Relays): 29.120.70
scope:

This part of IEC 60255-22 is based on IEC 61000-4-2, referring to that publication where applicable, and specifies the general requirements for electrostatic discharge tests for measuring relays and protection equipment for power system protection, including the control, monitoring and process interface equipment used with those systems. The object of the tests is to confirm that the equipment being tested will not maloperate when energized and subjected to an electrostatic discharge. The requirements are applicable only to relays and protection equipment in new condition, and all tests specified are type tests only. The object of this standard is to state: - definitions of terms used; - test severity level; - test equipment; - test set-up; - test procedures; - criteria for acceptance; - test report requirements.

Document History

DS/EN 60255-22-2
June 25, 2008
Measuring relays and protection equipment - Part 22-2: Electrical disturbance tests - Electrostatic discharge tests
This part of IEC 60255-22 is based on IEC 61000-4-2, referring to that publication where applicable, and specifies the general requirements for electrostatic discharge tests for measuring relays and...
May 10, 2007
Electrical relays and protection equipment -- Part 22-2: Electrical disturbance tests - Electrostatic discharge tests
A description is not available for this item.
November 29, 1996
Electrical relays - Part 22: Electrical disturbance tests for measuring relays and protection equipment - Section 2: Electrostatic discharge tests
This section of IEC 255-22 is based on IEC 1000-4-2 and it refers to that standard where applicable. This section specifies general requirements for electrostatic discharge tests of static measuring...

References

Advertisement