DS/EN ISO 17226-2
Leather – Chemical determination of formaldehyde content – Part 2: Method using colorimetric analysis
| Organization: | DS |
| Publication Date: | 27 May 2008 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This part of ISO 17226 specifies a method for the determination of free and released formaldehyde in leathers. This method is based on colorimetric analysis. The formaldehyde content is taken to be the quantity of free-formaldehyde and formaldehyde extracted through hydrolysis contained in a water extract from the leather under standard conditions. This process is not absolutely selective for formaldehyde. Other compounds such as extracted dyes could interfere at 412 nm.
Document History