DS/EN ISO 15181-5

Paints and varnishes - Determination of release rate of biocides from antifouling paints - Part 5: Calculation of the tolylfluanid and dichlofluanid release rate by determination of the concentration of dimethyltolylsulfamide (DMST) and dimethylphenylsulfamide (DMSA) in the extract

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 June 2008
Status: active
Page Count: 30
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 15181 specifies the apparatus and analysis technique for determining the amount of tolylfluanid and dichlofluanid that has been released from an antifouling paint into artificial seawater in accordance with the procedure given in ISO 15181-1. Tolylfluanid and dichlofluanid are unstable in the marine environment and degrade to form dimethyltolylsulfamide (DMST) and dimethylphenylsulfamide
(DMSA) respectively. This part of ISO 15181 specifies a method for converting the released species into these degradation products, quantifying their concentration in the treated artificial seawater samples, and gives the final calculation for the release rate of tolylfluanid and dichlofluanid.
This part of ISO 15181 is designed to allow the concurrent determination of tolylfluanid, dichlofluanid and other biocides that can be released by a given antifouling paint (for example, copper) through the analysis of separate sub-samples of an artificial seawater extract generated in accordance with ISO 15181-1.

Document History

DS/EN ISO 15181-5
June 16, 2008
Paints and varnishes - Determination of release rate of biocides from antifouling paints - Part 5: Calculation of the tolylfluanid and dichlofluanid release rate by determination of the concentration of dimethyltolylsulfamide (DMST) and dimethylphenylsulfamide (DMSA) in the extract
This part of ISO 15181 specifies the apparatus and analysis technique for determining the amount of tolylfluanid and dichlofluanid that has been released from an antifouling paint into artificial...
September 25, 2006
Paints and varnishes - Determination of release rate of biocides from antifouling paints - Part 5: Calculation of the tolylfluanid and dichlofluanid release rate by determination of the concentration of dimethyltolylsulfamide (DMST) and dimethylphenylsulfamide (DMSA) in the extract
A description is not available for this item.
Advertisement