DS/CEN/TS 15605

Copper and copper alloys - Inductively coupled plasma optical emission spectrometry

inactive, Most Current
Organization: DS
Publication Date: 4 December 2007
Status: inactive
Page Count: 50
ICS Code (Copper and copper alloys): 77.120.30
scope:

This document specifies seven inductively coupled plasma emission spectrometry methods (A to G) for the determination of alloying elements and impurities in copper and copper alloys in the form of unwrought, wrought and cast products. These methods are applicable to the elements listed in Tables 1 to 7 within the composition ranges shown: Table 1 - Coppers Table 2 - Copper-zinc alloys Table 3 - Copper-tin alloys Table 4 - Copper-aluminium alloys Table 5 - Copper-beryllium alloys Table 6 - Copper-nickel alloys Table 7 - Copper-tin-lead alloys NOTE 1 The ranges specified for each method can be extended or adapted, for the determination of lower mass frac-tions. NOTE 2 Other elements may be included. However such elements and their mass fractions should be carefully checked, taking into account interference, sensitivity, resolution and linearity criteria for each instrument and each wave-length.

Document History

DS/CEN/TS 15605
December 4, 2007
Copper and copper alloys - Inductively coupled plasma optical emission spectrometry
This document specifies seven inductively coupled plasma emission spectrometry methods (A to G) for the determination of alloying elements and impurities in copper and copper alloys in the form of...
January 7, 2007
Copper and copper alloys - Inductively coupled plasma optical emission spectral analysis
A description is not available for this item.

References

Advertisement