DSF/ISO/IEC FCD 10373-3

Identification cards - Test methods - Part 3: Integrated circuit cards with contacts and related interface devices

inactive
Organization: DS
Status: inactive
Page Count: 61
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 10373 defines test methods for characteristics of integrated circuit cards with contacts and related interface devices according to the definition given in ISO/IEC 7816. Each test method is cross-referenced to one or more base standards, which may be ISO/IEC 7810 or one or more of the supplementary standards that define the information storage technologies employed in identification card applications. NOTE Criteria for acceptability do not form part of this International Standard but will be found in the International Standards mentioned above. This part of ISO/IEC 10373 deals with test methods, which are specific to integrated circuit technology with contacts. ISO/IEC 10373-1 deals with test methods which are common to one or more card technologies and other parts deal with other technology-specific tests. Test methods described in this part of ISO/IEC 10373 are intended to be performed separately and independently. A given card is not required to pass through all the tests sequentially. The test methods described in this part of ISO/IEC 10373 are based on ISO/IEC 7816-3. Conformance of cards and IFDs determined using the test methods defined in this part of ISO/IEC 10373 does not preclude failures in the field. Reliability testing is outside the scope of this part of ISO/IEC 10373. This part of ISO/IEC 10373 does not define any test to establish the complete functioning of integrated circuit cards. The test methods require only that the minimum functionality be verified. Minimum functionality is defined as: . any integrated circuit present in the card continues to show an Answer to Reset response which conforms to the base standard; . any contacts associated with any integrated circuit present in the card continue to show electrical resistance which conforms to the base standard.

Document History

Identification cards - Test methods - Part 3: Integrated circuit cards with contacts and related interface devices
This part of ISO/IEC 10373 defines test methods for characteristics of integrated circuit cards with contacts and related interface devices according to the definition given in ISO/IEC 7816. Each...
DSF/ISO/IEC FCD 10373-3
Identification cards - Test methods - Part 3: Integrated circuit cards with contacts and related interface devices
This part of ISO/IEC 10373 defines test methods for characteristics of integrated circuit cards with contacts and related interface devices according to the definition given in ISO/IEC 7816. Each...
Advertisement